Capital Lighting, Inc. 142-HN Foyer/Hall Lanterns-Glass w/Frame 719154

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 17 Product Name: Three Light Pendant UPC: 806134003531 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 17 Product Name: Three Light Pendant UPC: 806134003531 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
142-HN Foyer/Hall Lanterns-Glass w/Frame - 719154 - Capital Lighting, Inc.
Columbus, OH, USA
142-HN Foyer/Hall Lanterns-Glass w/Frame
719154
142-HN Foyer/Hall Lanterns-Glass w/Frame 719154
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.75 Length 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 17 Product Name: Three Light Pendant UPC: 806134003531 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.75
Length 25.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Historic Nickel
Weight: 17
Product Name: Three Light Pendant
UPC: 806134003531
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719154
Product Name 142-HN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details