Capital Lighting, Inc. 8266-161 Exterior -Post/Pier Head 719141

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Two Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Two Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8266-161 Exterior -Post/Pier Head - 719141 - Capital Lighting, Inc.
Columbus, OH, USA
8266-161 Exterior -Post/Pier Head
719141
8266-161 Exterior -Post/Pier Head 719141
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Two Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mossoro Walnut
Product Name: Two Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719141
Product Name 8266-161 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details