Capital Lighting, Inc. 8261-161 Exterior -Wall Mount 719140

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mossoro Walnut Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mossoro Walnut Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8261-161 Exterior -Wall Mount - 719140 - Capital Lighting, Inc.
Columbus, OH, USA
8261-161 Exterior -Wall Mount
719140
8261-161 Exterior -Wall Mount 719140
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mossoro Walnut Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mossoro Walnut
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719140
Product Name 8261-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details