Capital Lighting, Inc. 2921-AGB Mini Pendants-Rod 719076

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 70.50 Length 70.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 9 Product Name: One Light Pendant UPC: 806134013592 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 70.50 Length 70.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 9 Product Name: One Light Pendant UPC: 806134013592 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2921-AGB Mini Pendants-Rod - 719076 - Capital Lighting, Inc.
Columbus, OH, USA
2921-AGB Mini Pendants-Rod
719076
2921-AGB Mini Pendants-Rod 719076
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 70.50 Length 70.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 9 Product Name: One Light Pendant UPC: 806134013592 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 70.50
Length 70.50
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 9
Product Name: One Light Pendant
UPC: 806134013592
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719076
Product Name 2921-AGB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details