Capital Lighting, Inc. 2101-AGB Sconces-Single Glass 719048

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 5.5 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134011529 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 5.5 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134011529 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2101-AGB Sconces-Single Glass - 719048 - Capital Lighting, Inc.
Columbus, OH, USA
2101-AGB Sconces-Single Glass
719048
2101-AGB Sconces-Single Glass 719048
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.25 Extension: 5.5 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134011529 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.25
Extension: 5.5
Bulb
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134011529
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719048
Product Name 2101-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details