Capital Lighting, Inc. 2313F-OB Semi-Flush Mts.-Other 719016

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 806134012274 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 806134012274 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2313F-OB Semi-Flush Mts.-Other - 719016 - Capital Lighting, Inc.
Columbus, OH, USA
2313F-OB Semi-Flush Mts.-Other
719016
2313F-OB Semi-Flush Mts.-Other 719016
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: Three Light Semi Flush UPC: 806134012274 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Weight: 11
Product Name: Three Light Semi Flush
UPC: 806134012274
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719016
Product Name 2313F-OB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details