Capital Lighting, Inc. 1973-PC Bathroom Fixtures-Three Lights 719002

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134010461 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134010461 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1973-PC Bathroom Fixtures-Three Lights - 719002 - Capital Lighting, Inc.
Columbus, OH, USA
1973-PC Bathroom Fixtures-Three Lights
719002
1973-PC Bathroom Fixtures-Three Lights 719002
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134010461 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134010461
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719002
Product Name 1973-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details