Capital Lighting, Inc. 8821SP/PN Large Chandeliers-Glass Shade 718985

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 48.00 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Satin Pewter/Polished Nickel Product Name: Foyer Chandeliers Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 48.00 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Satin Pewter/Polished Nickel Product Name: Foyer Chandeliers Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8821SP/PN Large Chandeliers-Glass Shade - 718985 - Capital Lighting, Inc.
Columbus, OH, USA
8821SP/PN Large Chandeliers-Glass Shade
718985
8821SP/PN Large Chandeliers-Glass Shade 718985
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 48.00 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Satin Pewter/Polished Nickel Product Name: Foyer Chandeliers Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 48.00
Bulb
Type: G16.5
Qty: 21
Wattage: 60
Finish: Satin Pewter/Polished Nickel
Product Name: Foyer Chandeliers
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718985
Product Name 8821SP/PN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details