Capital Lighting, Inc. 20013-FM Flush Mounts-Bowl Style 718747

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Forged Metal Product Name: Two Light Flushmount 13- FM 6 Pc MuLighti Min
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Forged Metal Product Name: Two Light Flushmount 13- FM 6 Pc MuLighti Min

Suppliers

Company
Product
Description
Supplier Links
20013-FM Flush Mounts-Bowl Style - 718747 - Capital Lighting, Inc.
Columbus, OH, USA
20013-FM Flush Mounts-Bowl Style
718747
20013-FM Flush Mounts-Bowl Style 718747
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Forged Metal Product Name: Two Light Flushmount 13- FM 6 Pc MuLighti Min

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Forged Metal
Product Name: Two Light Flushmount 13- FM 6 Pc MuLighti Min

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718747
Product Name 20013-FM Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details