Capital Lighting, Inc. 20011-FM Flush Mounts-Bowl Style 718744

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Forged Metal Product Name: Two Light Flushmount 11-FM-6 Pc MuLighti Min
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Forged Metal Product Name: Two Light Flushmount 11-FM-6 Pc MuLighti Min

Suppliers

Company
Product
Description
Supplier Links
20011-FM Flush Mounts-Bowl Style - 718744 - Capital Lighting, Inc.
Columbus, OH, USA
20011-FM Flush Mounts-Bowl Style
718744
20011-FM Flush Mounts-Bowl Style 718744
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Forged Metal Product Name: Two Light Flushmount 11-FM-6 Pc MuLighti Min

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Forged Metal
Product Name: Two Light Flushmount 11-FM-6 Pc MuLighti Min

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718744
Product Name 20011-FM Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details