Capital Lighting, Inc. 9143MB Mini Chandeliers-Candle 718737

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9143MB Mini Chandeliers-Candle - 718737 - Capital Lighting, Inc.
Columbus, OH, USA
9143MB Mini Chandeliers-Candle
718737
9143MB Mini Chandeliers-Candle 718737
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mahogany Bronze Product Name: Four Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mahogany Bronze
Product Name: Four Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718737
Product Name 9143MB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details