Capital Lighting, Inc. 7246-89 Mid. Chandeliers-Candle 718604

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 30 Product Name: Six Lights Chandelier UPC: 773546148689 Category: Chandelier Shipped Via: CC Chain: 15` Wire: 17`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 30 Product Name: Six Lights Chandelier UPC: 773546148689 Category: Chandelier Shipped Via: CC Chain: 15` Wire: 17`

Suppliers

Company
Product
Description
Supplier Links
7246-89 Mid. Chandeliers-Candle - 718604 - Capital Lighting, Inc.
Columbus, OH, USA
7246-89 Mid. Chandeliers-Candle
718604
7246-89 Mid. Chandeliers-Candle 718604
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 30 Product Name: Six Lights Chandelier UPC: 773546148689 Category: Chandelier Shipped Via: CC Chain: 15` Wire: 17`

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 30
Product Name: Six Lights Chandelier
UPC: 773546148689
Category: Chandelier
Shipped Via: CC
Chain: 15`
Wire: 17`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718604
Product Name 7246-89 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details