Capital Lighting, Inc. 3447GU-CR Semi-Flush Mts.-Bowl Style 718469

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Umber Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Umber Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
3447GU-CR Semi-Flush Mts.-Bowl Style - 718469 - Capital Lighting, Inc.
Columbus, OH, USA
3447GU-CR Semi-Flush Mts.-Bowl Style
718469
3447GU-CR Semi-Flush Mts.-Bowl Style 718469
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Umber Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gilded Umber
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718469
Product Name 3447GU-CR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details