Capital Lighting, Inc. 1343GU-275 Bathroom Fixtures-Three Lights 718464

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Umber Product Name: Three Light Vanity UPC: 841224029640 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Umber Product Name: Three Light Vanity UPC: 841224029640 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1343GU-275 Bathroom Fixtures-Three Lights - 718464 - Capital Lighting, Inc.
Columbus, OH, USA
1343GU-275 Bathroom Fixtures-Three Lights
718464
1343GU-275 Bathroom Fixtures-Three Lights 718464
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Umber Product Name: Three Light Vanity UPC: 841224029640 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 14.00
Extension: 11.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gilded Umber
Product Name: Three Light Vanity
UPC: 841224029640
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718464
Product Name 1343GU-275 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details