Capital Lighting, Inc. AP14-41-61 Lamps-Desk/Piano Lamps 717998

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP14-41-61 Lamps-Desk/Piano Lamps - 717998 - Capital Lighting, Inc.
Columbus, OH, USA
AP14-41-61 Lamps-Desk/Piano Lamps
717998
AP14-41-61 Lamps-Desk/Piano Lamps 717998
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Polished Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717998
Product Name AP14-41-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details