Capital Lighting, Inc. P15-83-52 Lamps-Desk/Piano Lamps 717991

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P15-83-52 Lamps-Desk/Piano Lamps - 717991 - Capital Lighting, Inc.
Columbus, OH, USA
P15-83-52 Lamps-Desk/Piano Lamps
717991
P15-83-52 Lamps-Desk/Piano Lamps 717991
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Satin Nickel Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.00
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717991
Product Name P15-83-52 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details