Capital Lighting, Inc. PH101-51 Lamps-Swing Arm-Floor 717921

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH101-51 Lamps-Swing Arm-Floor - 717921 - Capital Lighting, Inc.
Columbus, OH, USA
PH101-51 Lamps-Swing Arm-Floor
717921
PH101-51 Lamps-Swing Arm-Floor 717921
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 58.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Satin Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717921
Product Name PH101-51 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details