Capital Lighting, Inc. 82468 Sconces-Pocket 717455

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82468 Sconces-Pocket - 717455 - Capital Lighting, Inc.
Columbus, OH, USA
82468 Sconces-Pocket
717455
82468 Sconces-Pocket 717455
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717455
Product Name 82468 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details