Capital Lighting, Inc. MC138WI-L Fans-Light Kits 717291

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.03 Height: 7.06 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Iron Weight: 7.8 Product Name: Light Kit - Durango UPC: 026586972319 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21618/MC13 8WI.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.03 Height: 7.06 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Iron Weight: 7.8 Product Name: Light Kit - Durango UPC: 026586972319 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21618/MC13 8WI.HTML

Suppliers

Company
Product
Description
Supplier Links
MC138WI-L Fans-Light Kits - 717291 - Capital Lighting, Inc.
Columbus, OH, USA
MC138WI-L Fans-Light Kits
717291
MC138WI-L Fans-Light Kits 717291
PRODUCT DETAILS / SPECS Width/Dia: 13.03 Height: 7.06 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Iron Weight: 7.8 Product Name: Light Kit - Durango UPC: 026586972319 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC98-MC138-L -CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21618/MC13 8WI.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.03
Height: 7.06
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Iron
Weight: 7.8
Product Name: Light Kit - Durango
UPC: 026586972319
Category: Ceiling Fan Lights
Glass: Weathered Iron
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC98-MC138-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21618/MC138WI.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717291
Product Name MC138WI-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details