Capital Lighting, Inc. 31105-72 Mid. Chandeliers-Glass Up 716695

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Product Name: Three-Light Montclaire Chandelier UPC: 785652311055 Category: Pendant Lighting Glass: Amber Scavo Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Product Name: Three-Light Montclaire Chandelier UPC: 785652311055 Category: Pendant Lighting Glass: Amber Scavo Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31105-72 Mid. Chandeliers-Glass Up - 716695 - Capital Lighting, Inc.
Columbus, OH, USA
31105-72 Mid. Chandeliers-Glass Up
716695
31105-72 Mid. Chandeliers-Glass Up 716695
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Product Name: Three-Light Montclaire Chandelier UPC: 785652311055 Category: Pendant Lighting Glass: Amber Scavo Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Iron
Product Name: Three-Light Montclaire Chandelier
UPC: 785652311055
Category: Pendant Lighting
Glass: Amber Scavo
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716695
Product Name 31105-72 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details