Capital Lighting, Inc. NY1180P Exterior -Hanging 716613

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 38 Product Name: Four Light Outdoor Hanging UPC: 611728008980 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 38 Product Name: Four Light Outdoor Hanging UPC: 611728008980 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1180P Exterior -Hanging - 716613 - Capital Lighting, Inc.
Columbus, OH, USA
NY1180P Exterior -Hanging
716613
NY1180P Exterior -Hanging 716613
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Weight: 38 Product Name: Four Light Outdoor Hanging UPC: 611728008980 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pewter
Weight: 38
Product Name: Four Light Outdoor Hanging
UPC: 611728008980
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716613
Product Name NY1180P Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details