Capital Lighting, Inc. 4919BLE-02 Sconces-Pocket 716531

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Newburg Wall/Bath UPC: 785652919022 Category: Fluorescent Glass: Opalescent Swirl Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Newburg Wall/Bath UPC: 785652919022 Category: Fluorescent Glass: Opalescent Swirl Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4919BLE-02 Sconces-Pocket - 716531 - Capital Lighting, Inc.
Columbus, OH, USA
4919BLE-02 Sconces-Pocket
716531
4919BLE-02 Sconces-Pocket 716531
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Length 10.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two-Light Newburg Wall/Bath UPC: 785652919022 Category: Fluorescent Glass: Opalescent Swirl Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Length 10.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two-Light Newburg Wall/Bath
UPC: 785652919022
Category: Fluorescent
Glass: Opalescent Swirl
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716531
Product Name 4919BLE-02 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details