Capital Lighting, Inc. 5206TO/PENSH Sconces-Pocket 716274

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tortoise Shell Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tortoise Shell Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5206TO/PENSH Sconces-Pocket - 716274 - Capital Lighting, Inc.
Columbus, OH, USA
5206TO/PENSH Sconces-Pocket
716274
5206TO/PENSH Sconces-Pocket 716274
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tortoise Shell Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tortoise Shell
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716274
Product Name 5206TO/PENSH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details