Capital Lighting, Inc. 9272MB Exterior -Wall Mount 716233

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mayan Bronze Product Name: Three Light Medium Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mayan Bronze Product Name: Three Light Medium Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
9272MB Exterior -Wall Mount - 716233 - Capital Lighting, Inc.
Columbus, OH, USA
9272MB Exterior -Wall Mount
716233
9272MB Exterior -Wall Mount 716233
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 14.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mayan Bronze Product Name: Three Light Medium Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Extension: 14.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mayan Bronze
Product Name: Three Light Medium Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716233
Product Name 9272MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details