Capital Lighting, Inc. P1050-084 Sconces-Drum Shades 716027

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 35 Finish: Nickel Weight: 3.89 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: White Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 35 Finish: Nickel Weight: 3.89 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: White Fabric

Suppliers

Company
Product
Description
Supplier Links
P1050-084 Sconces-Drum Shades - 716027 - Capital Lighting, Inc.
Columbus, OH, USA
P1050-084 Sconces-Drum Shades
716027
P1050-084 Sconces-Drum Shades 716027
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 35 Finish: Nickel Weight: 3.89 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: White Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 35
Finish: Nickel
Weight: 3.89
Product Name: Two Light Wall Lamp
Category: Wall Lamp
Glass: White Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716027
Product Name P1050-084 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details