Capital Lighting, Inc. 3217TZG Pendants-Bowl Style 715757

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze Weight: 23 Product Name: Three Light Inverted Pendant UPC: 783927143622 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze Weight: 23 Product Name: Three Light Inverted Pendant UPC: 783927143622 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
3217TZG Pendants-Bowl Style - 715757 - Capital Lighting, Inc.
Columbus, OH, USA
3217TZG Pendants-Bowl Style
715757
3217TZG Pendants-Bowl Style 715757
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Tannery Bronze Weight: 23 Product Name: Three Light Inverted Pendant UPC: 783927143622 Category: Inverted Pendant Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Tannery Bronze
Weight: 23
Product Name: Three Light Inverted Pendant
UPC: 783927143622
Category: Inverted Pendant
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715757
Product Name 3217TZG Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details