Capital Lighting, Inc. 2523PB Large Chandeliers-Glass Shade 715706

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 45.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Brass Weight: 34 Product Name: 15 Light Chandelier UPC: 783927180740 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 80``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 45.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Brass Weight: 34 Product Name: 15 Light Chandelier UPC: 783927180740 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 80``

Suppliers

Company
Product
Description
Supplier Links
2523PB Large Chandeliers-Glass Shade - 715706 - Capital Lighting, Inc.
Columbus, OH, USA
2523PB Large Chandeliers-Glass Shade
715706
2523PB Large Chandeliers-Glass Shade 715706
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 45.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Brass Weight: 34 Product Name: 15 Light Chandelier UPC: 783927180740 Category: Chandeliers Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 80``

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 45.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Brass
Weight: 34
Product Name: 15 Light Chandelier
UPC: 783927180740
Category: Chandeliers
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 80``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715706
Product Name 2523PB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details