Capital Lighting, Inc. 74177 Lamps-Swing Arm-Floor 715665

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 9 Product Name: One Light Floor Lamp UPC: 038463011189 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 9 Product Name: One Light Floor Lamp UPC: 038463011189 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74177 Lamps-Swing Arm-Floor - 715665 - Capital Lighting, Inc.
Columbus, OH, USA
74177 Lamps-Swing Arm-Floor
715665
74177 Lamps-Swing Arm-Floor 715665
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Restoration Bronze Weight: 9 Product Name: One Light Floor Lamp UPC: 038463011189 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Restoration Bronze
Weight: 9
Product Name: One Light Floor Lamp
UPC: 038463011189
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715665
Product Name 74177 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details