Capital Lighting, Inc. 8407TZ Semi-Flush Mts.-Bowl Style 715657

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Tannery Bronze Weight: 13.55 Product Name: Five Light Semi Flush UPC: 783927186742 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Tannery Bronze Weight: 13.55 Product Name: Five Light Semi Flush UPC: 783927186742 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8407TZ Semi-Flush Mts.-Bowl Style - 715657 - Capital Lighting, Inc.
Columbus, OH, USA
8407TZ Semi-Flush Mts.-Bowl Style
715657
8407TZ Semi-Flush Mts.-Bowl Style 715657
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Tannery Bronze Weight: 13.55 Product Name: Five Light Semi Flush UPC: 783927186742 Category: Semi-Flush Glass: Etched sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.50
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Tannery Bronze
Weight: 13.55
Product Name: Five Light Semi Flush
UPC: 783927186742
Category: Semi-Flush
Glass: Etched sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715657
Product Name 8407TZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details