Capital Lighting, Inc. 8084NI Flush Mounts-Bowl Style 715629

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 783927182171 Category: Flush Mount Incandescent Glass: satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 783927182171 Category: Flush Mount Incandescent Glass: satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8084NI Flush Mounts-Bowl Style - 715629 - Capital Lighting, Inc.
Columbus, OH, USA
8084NI Flush Mounts-Bowl Style
715629
8084NI Flush Mounts-Bowl Style 715629
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Flush Mount UPC: 783927182171 Category: Flush Mount Incandescent Glass: satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Flush Mount
UPC: 783927182171
Category: Flush Mount Incandescent
Glass: satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715629
Product Name 8084NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details