Capital Lighting, Inc. 8084TZ Flush Mounts-Bowl Style 715626

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Flush Mount UPC: 783927182188 Category: Flush Mount Incandescent Glass: etched sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Flush Mount UPC: 783927182188 Category: Flush Mount Incandescent Glass: etched sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8084TZ Flush Mounts-Bowl Style - 715626 - Capital Lighting, Inc.
Columbus, OH, USA
8084TZ Flush Mounts-Bowl Style
715626
8084TZ Flush Mounts-Bowl Style 715626
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Flush Mount UPC: 783927182188 Category: Flush Mount Incandescent Glass: etched sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 8
Product Name: Two Light Flush Mount
UPC: 783927182188
Category: Flush Mount Incandescent
Glass: etched sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715626
Product Name 8084TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details