Capital Lighting, Inc. 9954AGZ Exterior -Post/Pier Head 715372

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6.1 Product Name: One Light Outdoor Fixture UPC: 783927189200 Category: Outdoor Post Lanterns Glass: Weathered White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6.1 Product Name: One Light Outdoor Fixture UPC: 783927189200 Category: Outdoor Post Lanterns Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9954AGZ Exterior -Post/Pier Head - 715372 - Capital Lighting, Inc.
Columbus, OH, USA
9954AGZ Exterior -Post/Pier Head
715372
9954AGZ Exterior -Post/Pier Head 715372
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6.1 Product Name: One Light Outdoor Fixture UPC: 783927189200 Category: Outdoor Post Lanterns Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 6.1
Product Name: One Light Outdoor Fixture
UPC: 783927189200
Category: Outdoor Post Lanterns
Glass: Weathered White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715372
Product Name 9954AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details