Capital Lighting, Inc. 1122MB Sconces-Double Glass 715297

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1122MB Sconces-Double Glass - 715297 - Capital Lighting, Inc.
Columbus, OH, USA
1122MB Sconces-Double Glass
715297
1122MB Sconces-Double Glass 715297
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715297
Product Name 1122MB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details