Capital Lighting, Inc. 1488SP Mid. Chandeliers-Glass Down 715232

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1488SP Mid. Chandeliers-Glass Down - 715232 - Capital Lighting, Inc.
Columbus, OH, USA
1488SP Mid. Chandeliers-Glass Down
715232
1488SP Mid. Chandeliers-Glass Down 715232
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715232
Product Name 1488SP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details