Capital Lighting, Inc. 1483SP Mid. Chandeliers-Glass Up 715231

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Satin Pewter Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Satin Pewter Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1483SP Mid. Chandeliers-Glass Up - 715231 - Capital Lighting, Inc.
Columbus, OH, USA
1483SP Mid. Chandeliers-Glass Up
715231
1483SP Mid. Chandeliers-Glass Up 715231
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Satin Pewter Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Satin Pewter
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715231
Product Name 1483SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details