Capital Lighting, Inc. 6943MB Flush Mounts-Bowl Style 715220

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
6943MB Flush Mounts-Bowl Style - 715220 - Capital Lighting, Inc.
Columbus, OH, USA
6943MB Flush Mounts-Bowl Style
715220
6943MB Flush Mounts-Bowl Style 715220
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mahogany Bronze Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mahogany Bronze
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715220
Product Name 6943MB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details