Capital Lighting, Inc. VS9903-PBR Bathroom Fixtures-Three Lights 715192

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peruvian Bronze Weight: 8.07 Product Name: Three Light Vanity Fixture UPC: 014817291001 Category: Vanity Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peruvian Bronze Weight: 8.07 Product Name: Three Light Vanity Fixture UPC: 014817291001 Category: Vanity Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS9903-PBR Bathroom Fixtures-Three Lights - 715192 - Capital Lighting, Inc.
Columbus, OH, USA
VS9903-PBR Bathroom Fixtures-Three Lights
715192
VS9903-PBR Bathroom Fixtures-Three Lights 715192
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peruvian Bronze Weight: 8.07 Product Name: Three Light Vanity Fixture UPC: 014817291001 Category: Vanity Glass: Antique Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peruvian Bronze
Weight: 8.07
Product Name: Three Light Vanity Fixture
UPC: 014817291001
Category: Vanity
Glass: Antique Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715192
Product Name VS9903-PBR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details