Capital Lighting, Inc. 2222PZ Exterior -Hanging 715166

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Pearl Bronze Weight: 24 Product Name: Four Light Foyer Fixture UPC: 640665222234 Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Pearl Bronze Weight: 24 Product Name: Four Light Foyer Fixture UPC: 640665222234 Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2222PZ Exterior -Hanging - 715166 - Capital Lighting, Inc.
Columbus, OH, USA
2222PZ Exterior -Hanging
715166
2222PZ Exterior -Hanging 715166
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Pearl Bronze Weight: 24 Product Name: Four Light Foyer Fixture UPC: 640665222234 Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 20.50
Length 20.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Pearl Bronze
Weight: 24
Product Name: Four Light Foyer Fixture
UPC: 640665222234
Category: Foyer
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715166
Product Name 2222PZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details