Capital Lighting, Inc. 4655OB Mid. Chandeliers-Glass Up 715126

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Olde Bronze Weight: 26 Product Name: Five Light Chandelier UPC: 640665465525 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Olde Bronze Weight: 26 Product Name: Five Light Chandelier UPC: 640665465525 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4655OB Mid. Chandeliers-Glass Up - 715126 - Capital Lighting, Inc.
Columbus, OH, USA
4655OB Mid. Chandeliers-Glass Up
715126
4655OB Mid. Chandeliers-Glass Up 715126
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Olde Bronze Weight: 26 Product Name: Five Light Chandelier UPC: 640665465525 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Olde Bronze
Weight: 26
Product Name: Five Light Chandelier
UPC: 640665465525
Category: Chandelier
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715126
Product Name 4655OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details