Capital Lighting, Inc. 5312PL Bathroom Fixtures-Two Lights 715043

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665531237 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665531237 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5312PL Bathroom Fixtures-Two Lights - 715043 - Capital Lighting, Inc.
Columbus, OH, USA
5312PL Bathroom Fixtures-Two Lights
715043
5312PL Bathroom Fixtures-Two Lights 715043
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665531237 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Length 16.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Antique Nickel
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 640665531237
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715043
Product Name 5312PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details