Capital Lighting, Inc. 60-018 Bathroom Fixtures-Four Lights 714953

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Product Name: Four Light Vanity UPC: 045923600180 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Product Name: Four Light Vanity UPC: 045923600180 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-018 Bathroom Fixtures-Four Lights - 714953 - Capital Lighting, Inc.
Columbus, OH, USA
60-018 Bathroom Fixtures-Four Lights
714953
60-018 Bathroom Fixtures-Four Lights 714953
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 11.00 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Copper Bronze Product Name: Four Light Vanity UPC: 045923600180 Category: Vanity Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 11.00
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Copper Bronze
Product Name: Four Light Vanity
UPC: 045923600180
Category: Vanity
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714953
Product Name 60-018 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details