Capital Lighting, Inc. 60-458 Bathroom Fixtures-Two Lights 714950

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dorado Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dorado Bronze

Suppliers

Company
Product
Description
Supplier Links
60-458 Bathroom Fixtures-Two Lights - 714950 - Capital Lighting, Inc.
Columbus, OH, USA
60-458 Bathroom Fixtures-Two Lights
714950
60-458 Bathroom Fixtures-Two Lights 714950
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dorado Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dorado Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714950
Product Name 60-458 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details