Capital Lighting, Inc. 60-140 Mid. Chandeliers-Candle 714766

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Flemish Gold Product Name: Nine Light Chandelier UPC: 045923601408 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Flemish Gold Product Name: Nine Light Chandelier UPC: 045923601408 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-140 Mid. Chandeliers-Candle - 714766 - Capital Lighting, Inc.
Columbus, OH, USA
60-140 Mid. Chandeliers-Candle
714766
60-140 Mid. Chandeliers-Candle 714766
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Flemish Gold Product Name: Nine Light Chandelier UPC: 045923601408 Category: Chandeliers Glass: Diamond Patterned Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Flemish Gold
Product Name: Nine Light Chandelier
UPC: 045923601408
Category: Chandeliers
Glass: Diamond Patterned
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714766
Product Name 60-140 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details