Capital Lighting, Inc. 60-056 Flush Mounts-Bowl Style 714741

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze

Suppliers

Company
Product
Description
Supplier Links
60-056 Flush Mounts-Bowl Style - 714741 - Capital Lighting, Inc.
Columbus, OH, USA
60-056 Flush Mounts-Bowl Style
714741
60-056 Flush Mounts-Bowl Style 714741
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714741
Product Name 60-056 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details