Capital Lighting, Inc. 60-971 Exterior -Post/Pier Head 714680

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923609718 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923609718 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-971 Exterior -Post/Pier Head - 714680 - Capital Lighting, Inc.
Columbus, OH, USA
60-971 Exterior -Post/Pier Head
714680
60-971 Exterior -Post/Pier Head 714680
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923609718 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Post Lantern
UPC: 045923609718
Category: Post Lanterns
Glass: Clear Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714680
Product Name 60-971 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details