Capital Lighting, Inc. 60-692 Sconces-Single Glass 714600

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606922 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606922 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-692 Sconces-Single Glass - 714600 - Capital Lighting, Inc.
Columbus, OH, USA
60-692 Sconces-Single Glass
714600
60-692 Sconces-Single Glass 714600
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606922 Category: Wall Fixture Glass: Arctic Brandy Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.25
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923606922
Category: Wall Fixture
Glass: Arctic Brandy
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714600
Product Name 60-692 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details