Capital Lighting, Inc. 60-241 Semi-Flush Mts.-Bowl Style 714480

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602412 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602412 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-241 Semi-Flush Mts.-Bowl Style - 714480 - Capital Lighting, Inc.
Columbus, OH, USA
60-241 Semi-Flush Mts.-Bowl Style
714480
60-241 Semi-Flush Mts.-Bowl Style 714480
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602412 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Semi-Flush
UPC: 045923602412
Category: Semi-Flush
Glass: Frosted Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714480
Product Name 60-241 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details