Capital Lighting, Inc. 60-373 Pendants-Bowl Style 714461

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Pendant UPC: 045923603730 Category: Pendants Glass: Alabaster bowl Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Pendant UPC: 045923603730 Category: Pendants Glass: Alabaster bowl Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-373 Pendants-Bowl Style - 714461 - Capital Lighting, Inc.
Columbus, OH, USA
60-373 Pendants-Bowl Style
714461
60-373 Pendants-Bowl Style 714461
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Pendant UPC: 045923603730 Category: Pendants Glass: Alabaster bowl Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Product Name: Three Light Pendant
UPC: 045923603730
Category: Pendants
Glass: Alabaster bowl
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714461
Product Name 60-373 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details