Capital Lighting, Inc. 60-876 Exterior -Wall Mount 714395

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Platinum Gold Product Name: Two Light Wall Lantern UPC: 045923608766 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Platinum Gold Product Name: Two Light Wall Lantern UPC: 045923608766 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
60-876 Exterior -Wall Mount - 714395 - Capital Lighting, Inc.
Columbus, OH, USA
60-876 Exterior -Wall Mount
714395
60-876 Exterior -Wall Mount 714395
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Platinum Gold Product Name: Two Light Wall Lantern UPC: 045923608766 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.50
Extension: 12.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Platinum Gold
Product Name: Two Light Wall Lantern
UPC: 045923608766
Category: Wall Lanterns
Glass: Satin Frosted
Safety Listing: Wet
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714395
Product Name 60-876 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details