Capital Lighting, Inc. 60-950 Exterior -Wall Mount 714372

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Penny Bronze Product Name: One Light Wall Lantern UPC: 045923609503 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Penny Bronze Product Name: One Light Wall Lantern UPC: 045923609503 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
60-950 Exterior -Wall Mount - 714372 - Capital Lighting, Inc.
Columbus, OH, USA
60-950 Exterior -Wall Mount
714372
60-950 Exterior -Wall Mount 714372
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Penny Bronze Product Name: One Light Wall Lantern UPC: 045923609503 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Penny Bronze
Product Name: One Light Wall Lantern
UPC: 045923609503
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714372
Product Name 60-950 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details